Serpac Electronic Enclosures CA-Series Watertight Handheld Key Fob Electronic Enclosure CA-4

Description
Ergonomic design 2 to 4 button configurations available Holds 20mm coin cell battery Assembles with two screws
Description
Ergonomic design 2 to 4 button configurations available Holds 20mm coin cell battery Assembles with two screws

Suppliers

Company
Product
Description
Supplier Links
CA-Series Watertight Handheld Key Fob Electronic Enclosure - CA-4 - Serpac Electronic Enclosures
La Verne, CA, USA
CA-Series Watertight Handheld Key Fob Electronic Enclosure
CA-4
CA-Series Watertight Handheld Key Fob Electronic Enclosure CA-4
Ergonomic design 2 to 4 button configurations available Holds 20mm coin cell battery Assembles with two screws
  • Ergonomic design
  • 2 to 4 button configurations available
  • Holds 20mm coin cell battery
  • Assembles with two screws
Supplier's Site

Technical Specifications

  Serpac Electronic Enclosures
Product Category Industrial Enclosures
Product Number CA-4
Product Name CA-Series Watertight Handheld Key Fob Electronic Enclosure
Type Electronic and Instrument Enclosures
Shape Ergonomic Design
Length 2.48 inch (62.99 mm)
Width 1.73 inch (43.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0154 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details
TK Series Enclosures - 137-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers