Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac CA-10, 6, AL

Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:27.43mm; External Width - Metric:63mm; External Depth - Metric:84mm; IP Rating:IP66; Body Color:Almond RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:27.43mm; External Width - Metric:63mm; External Depth - Metric:84mm; IP Rating:IP66; Body Color:Almond RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac - 24K4464 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
24K4464
Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac 24K4464
ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:27.43mm; External Width - Metric:63mm; External Depth - Metric:84mm; IP Rating:IP66; Body Color:Almond RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:27.43mm; External Width - Metric:63mm; External Depth - Metric:84mm; IP Rating:IP66; Body Color:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4464
Product Name Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac
Length 1.08 inch (27.43 mm)
Width 2.48 inch (63 mm)
Depth 3.31 inch (84 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1418ACS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details