Serpac Electronic Enclosures CA-Series Watertight Handheld Key Fob Electronic Enclosure CA-6

Description
Ergonomic design 0 to 4 button configurations available Holds 20mm coin cell battery Assembles with two screws Button membrane seals the enclosure making the enclosure meet or exceed: IP 66, NEMA: 4X, 12, 13
Description
Ergonomic design 0 to 4 button configurations available Holds 20mm coin cell battery Assembles with two screws Button membrane seals the enclosure making the enclosure meet or exceed: IP 66, NEMA: 4X, 12, 13

Suppliers

Company
Product
Description
Supplier Links
CA-Series Watertight Handheld Key Fob Electronic Enclosure - CA-6 - Serpac Electronic Enclosures
La Verne, CA, USA
CA-Series Watertight Handheld Key Fob Electronic Enclosure
CA-6
CA-Series Watertight Handheld Key Fob Electronic Enclosure CA-6
Ergonomic design 0 to 4 button configurations available Holds 20mm coin cell battery Assembles with two screws Button membrane seals the enclosure making the enclosure meet or exceed: IP 66, NEMA: 4X, 12, 13
  • Ergonomic design
  • 0 to 4 button configurations available
  • Holds 20mm coin cell battery
  • Assembles with two screws
  • Button membrane seals the enclosure making the enclosure meet or exceed: IP 66, NEMA: 4X, 12, 13
Supplier's Site

Technical Specifications

  Serpac Electronic Enclosures
Product Category Industrial Enclosures
Product Number CA-6
Product Name CA-Series Watertight Handheld Key Fob Electronic Enclosure
Type Electronic and Instrument Enclosures
Shape Ergonomic Design
Length 3.01 inch (76.45 mm)
Width 1.45 inch (36.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Instrument Enclosure With Corner Guard - UCG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.25 to 7.8 inch (108 to 198 mm)
View Details
AL Series Enclosures - 150-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 inch (100 mm)
View Details
4 suppliers