ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:27.18mm; External Width - Metric:37mm; External Depth - Metric:76mm; IP Rating:IP66; Body Color:Almond RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 24K4476 |
| Product Name | Enclosure, Hand Held, Plastic, Almond; Enclosure Type Serpac |
| Length | 1.07 inch (27.18 mm) |
| Width | 1.46 inch (37 mm) |
| Depth | 2.99 inch (76 mm) |
| Material | Plastic |