C-10 -- C-SERIES POCKET ELECTRONIC ENCLOSURE
Serpac Electronic Enclosures
C-Series Pocket Electronic Enclosure
C-10
Description
Two-piece miniature design
Accepts 0.031" thick circuit board trapped between top and bottom
Single screw assembly
-
Serpac Electronic Enclosures
Description
Two-piece miniature design
Accepts 0.031" thick circuit board trapped between top and bottom
Single screw assembly
Suppliers
C-Series Pocket Electronic Enclosure
C-10
Two-piece miniature design
Accepts 0.031" thick circuit board trapped between top and bottom
Single screw assembly
- Two-piece miniature design
- Accepts 0.031" thick circuit board trapped between top and bottom
- Single screw assembly
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
C-10 |
|
Product Name
|
C-Series Pocket Electronic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
2.3 inch (58.42 mm)
|
|
Width
|
3.25 inch (82.55 mm)
|
Unlock Full Specs
to access all available technical data