CH-4 -- CH-SERIES ROUNDED POCKET ELECTRONIC ENCLOSURE
Serpac Electronic Enclosures
CH-Series Rounded Pocket Electronic Enclosure
CH-4
Description
Two-piece design with rounded edges for smooth feel
Accepts 0.031" thick circuit board trapped between top and bottom
Single-screw assembly
-
Serpac Electronic Enclosures
Description
Two-piece design with rounded edges for smooth feel
Accepts 0.031" thick circuit board trapped between top and bottom
Single-screw assembly
Suppliers
CH-Series Rounded Pocket Electronic Enclosure
CH-4
Two-piece design with rounded edges for smooth feel
Accepts 0.031" thick circuit board trapped between top and bottom
Single-screw assembly
- Two-piece design with rounded edges for smooth feel
- Accepts 0.031" thick circuit board trapped between top and bottom
- Single-screw assembly
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CH-4 |
|
Product Name
|
CH-Series Rounded Pocket Electronic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
2.27 inch (57.53 mm)
|
|
Width
|
1.51 inch (38.48 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Length
1.58 inch (40.01 mm)
Width
4.33 inch (110 mm)
Depth
5.91 inch (150 mm)
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2 suppliers