Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac C-4, GY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:14.73mm; External Width - Metric:0mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:0.58" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:14.73mm; External Width - Metric:0mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:0.58" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac - 24K4427 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac
24K4427
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac 24K4427
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:14.73mm; External Width - Metric:0mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:0.58" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:14.73mm; External Width - Metric:0mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:0.58" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4427
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Serpac
Length 0.5799 inch (14.73 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details