Serpac Electronic Enclosures Boxes CA10B6,BK

Description
"Key FOB Plastic, ABS Black Hand Held, Split Sides 3.400"" L x 2.560"" W (86.36mm x 65.02mm) X 1.020"" (25.91mm)"
Request a Quote Datasheet
Description
"Key FOB Plastic, ABS Black Hand Held, Split Sides 3.400"" L x 2.560"" W (86.36mm x 65.02mm) X 1.020"" (25.91mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRCA10-6B-ND - DigiKey
Thief River Falls, MN, United States
"Key FOB Plastic, ABS Black Hand Held, Split Sides 3.400"" L x 2.560"" W (86.36mm x 65.02mm) X 1.020"" (25.91mm)"

"Key FOB Plastic, ABS Black Hand Held, Split Sides 3.400"" L x 2.560"" W (86.36mm x 65.02mm) X 1.020"" (25.91mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac - 24K4465 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac
24K4465
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac 24K4465
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:27.43mm; External Width - Metric:63mm; External Depth - Metric:84mm; IP Rating:IP66; Body Color:Black; No. of Slots:6RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:27.43mm; External Width - Metric:63mm; External Depth - Metric:84mm; IP Rating:IP66; Body Color:Black; No. of Slots:6RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRCA10-6B-ND 24K4465
Product Name Boxes Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures NEMA Enclosures
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 2068775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.09 inch (180 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details