Serpac Electronic Enclosures Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac BW28A-CLBK-AS-BL

Description
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac - 35AJ1995 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac
35AJ1995
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac 35AJ1995
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:23.11mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35AJ1995
Product Name Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac
Length 0.9098 inch (23.11 mm)
Width 1.74 inch (44.2 mm)
Depth 1.51 inch (38.35 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2135 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.72 inch (120 mm)
View Details