Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac CH-8, BK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.5mm; External Width - Metric:51mm; External Depth - Metric:66mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.5mm; External Width - Metric:51mm; External Depth - Metric:66mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac - 24K4526 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac
24K4526
Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac 24K4526
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.5mm; External Width - Metric:51mm; External Depth - Metric:66mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:23.5mm; External Width - Metric:51mm; External Depth - Metric:66mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K4526
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Serpac
Length 0.9252 inch (23.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 130-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers