ifm electronic gmbh AS-Interface CompactLine module AC2412

Description
Easy to mount and wire High shock and vibration resistance thanks to full potting Clearly visible powerful LEDs for displaying operation, function and error High protection rating for the requirements of harsh industrial environments Robust M12 connectors for connecting sensors and actuators
Request a Quote
Description
Easy to mount and wire High shock and vibration resistance thanks to full potting Clearly visible powerful LEDs for displaying operation, function and error High protection rating for the requirements of harsh industrial environments Robust M12 connectors for connecting sensors and actuators
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AS-Interface CompactLine module - AC2412 - ifm electronic gmbh
Essen, Germany
AS-Interface CompactLine module
AC2412
AS-Interface CompactLine module AC2412
Easy to mount and wire High shock and vibration resistance thanks to full potting Clearly visible powerful LEDs for displaying operation, function and error High protection rating for the requirements of harsh industrial environments Robust M12 connectors for connecting sensors and actuators
  • Easy to mount and wire
  • High shock and vibration resistance thanks to full potting
  • Clearly visible powerful LEDs for displaying operation, function and error
  • High protection rating for the requirements of harsh industrial environments
  • Robust M12 connectors for connecting sensors and actuators
Supplier's Site
AS-Interface CompactLine module - AC2412 - ifm efector inc.
Malvern, PA, United States
AS-Interface CompactLine module
AC2412
AS-Interface CompactLine module AC2412
Easy to mount and wire Fully potted for high shock and vibration resistance Clearly visible powerful LEDs for displaying operation, function and error High protection rating for the requirements of harsh industrial environments Robust M12 connectors for connecting sensors and actuators From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy to mount and wire
  • Fully potted for high shock and vibration resistance
  • Clearly visible powerful LEDs for displaying operation, function and error
  • High protection rating for the requirements of harsh industrial environments
  • Robust M12 connectors for connecting sensors and actuators

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Compact I/O - AC2412 - Classic Automation LLC
Webster, NY, United States
Compact I/O
AC2412
Compact I/O AC2412
4 Input/4 Output

4 Input/4 Output

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. Classic Automation LLC
Product Category Data Acquisition Data Acquisition Data Acquisition
Product Number AC2412 AC2412 AC2412
Product Name AS-Interface CompactLine module AS-Interface CompactLine module Compact I/O
Data Acquisition Input/Output Module Input/Output Module Input/Output Module
Agency Approval CE CE
Digital I/O Channels 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details
iba Bus Monitors for Field and Drive Buses - ibaBM-ENetIP - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 ST connectors each for RX and TX; 2-port TAP, 2x RJ45 socket
Application General Lab & Industrial
View Details
GMS Series 17.5mm Input Modules - 84115502 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 180-280 VDC
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details