ifm electronic gmbh AS-Interface ClassicLine module with quick mounting technology AC5235

Description
Easy toolless installation and wiring thanks to quick mounting technology Three freely selectable directions of the flat cable Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for the requirements of harsh industrial environments Robust M12 connectors for connecting sensors and actuators
Request a Quote
Description
Easy toolless installation and wiring thanks to quick mounting technology Three freely selectable directions of the flat cable Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for the requirements of harsh industrial environments Robust M12 connectors for connecting sensors and actuators
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AS-Interface ClassicLine module with quick mounting technology - AC5235 - ifm electronic gmbh
Essen, Germany
AS-Interface ClassicLine module with quick mounting technology
AC5235
AS-Interface ClassicLine module with quick mounting technology AC5235
Easy toolless installation and wiring thanks to quick mounting technology Three freely selectable directions of the flat cable Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for the requirements of harsh industrial environments Robust M12 connectors for connecting sensors and actuators
  • Easy toolless installation and wiring thanks to quick mounting technology
  • Three freely selectable directions of the flat cable
  • Clearly visible powerful LEDs for displaying operation, switching status and error
  • High protection rating for the requirements of harsh industrial environments
  • Robust M12 connectors for connecting sensors and actuators
Supplier's Site
AS-Interface ClassicLine module with quick mounting technology - AC5235 - ifm efector inc.
Malvern, PA, United States
AS-Interface ClassicLine module with quick mounting technology
AC5235
AS-Interface ClassicLine module with quick mounting technology AC5235
Easy toolless installation Three selectable directions of the flat cable mounting Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for the requirements of harsh industrial environments Robust M12 connectors for connecting sensors and actuators From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy toolless installation
  • Three selectable directions of the flat cable mounting
  • Clearly visible powerful LEDs for displaying operation, switching status and error
  • High protection rating for the requirements of harsh industrial environments
  • Robust M12 connectors for connecting sensors and actuators

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Digital I/O Module - AC5235 - Classic Automation LLC
Webster, NY, United States
Digital I/O Module
AC5235
Digital I/O Module AC5235
Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. Classic Automation LLC
Product Category Data Acquisition Data Acquisition Data Acquisition
Product Number AC5235 AC5235 AC5235
Product Name AS-Interface ClassicLine module with quick mounting technology AS-Interface ClassicLine module with quick mounting technology Digital I/O Module
Data Acquisition Input/Output Module Input/Output Module Input/Output Module
Form Factor DIN Rail DIN Rail
Agency Approval CE CE
Digital I/O Channels 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details