ifm electronic gmbh AS-Interface ClassicLine module with quick mounting technology AC5215

Description
Easy toolless installation and wiring thanks to quick mounting technology Three freely selectable directions of the flat cable Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for the requirements of harsh industrial environments Robust M12 connectors for connecting sensors and actuators
Request a Quote
Description
Easy toolless installation and wiring thanks to quick mounting technology Three freely selectable directions of the flat cable Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for the requirements of harsh industrial environments Robust M12 connectors for connecting sensors and actuators
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AS-Interface ClassicLine module with quick mounting technology - AC5215 - ifm electronic gmbh
Essen, Germany
AS-Interface ClassicLine module with quick mounting technology
AC5215
AS-Interface ClassicLine module with quick mounting technology AC5215
Easy toolless installation and wiring thanks to quick mounting technology Three freely selectable directions of the flat cable Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for the requirements of harsh industrial environments Robust M12 connectors for connecting sensors and actuators
  • Easy toolless installation and wiring thanks to quick mounting technology
  • Three freely selectable directions of the flat cable
  • Clearly visible powerful LEDs for displaying operation, switching status and error
  • High protection rating for the requirements of harsh industrial environments
  • Robust M12 connectors for connecting sensors and actuators
Supplier's Site
AS-Interface ClassicLine module with quick mounting technology - AC5215 - ifm efector inc.
Malvern, PA, United States
AS-Interface ClassicLine module with quick mounting technology
AC5215
AS-Interface ClassicLine module with quick mounting technology AC5215
Easy toolless installation Three selectable directions of the flat cable mounting Clearly visible powerful LEDs for displaying operation, switching status and error High protection rating for the requirements of harsh industrial environments Robust M12 connectors for connecting sensors and actuators From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy toolless installation
  • Three selectable directions of the flat cable mounting
  • Clearly visible powerful LEDs for displaying operation, switching status and error
  • High protection rating for the requirements of harsh industrial environments
  • Robust M12 connectors for connecting sensors and actuators

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Input Module - AC5215 - Classic Automation LLC
Webster, NY, United States
Input Module
AC5215
Input Module AC5215
Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. Classic Automation LLC
Product Category Data Acquisition Data Acquisition Data Acquisition
Product Number AC5215 AC5215 AC5215
Product Name AS-Interface ClassicLine module with quick mounting technology AS-Interface ClassicLine module with quick mounting technology Input Module
Data Acquisition Input/Output Module Input/Output Module Input/Output Module
Form Factor DIN Rail DIN Rail
Agency Approval CE CE
Digital I/O Channels 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Decentralized I/O system - ibaNet750-BM-D - iba America LLC
Specs
Data Acquisition Input/Output Module
Application General Lab & Industrial
DC Voltage Up to 60 V
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
POINT I/O 2 Point Analog Output Module - 1734-OE2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor DIN Rail
Resolution 13 bits
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details