ifm electronic gmbh IO-Link master with EtherCAT interface AL1433

Description
Daisy-chain power supply with standardised L-coded M12 connection technology Configurable current limitation for each port to ensure safe operation Voltage and current measurement per port for energy monitoring Connection of actuators up to 2 A High protection rating for the requirements of the food and beverage industry For connection of up to eight IO-Link devices
Request a Quote
Description
Daisy-chain power supply with standardised L-coded M12 connection technology Configurable current limitation for each port to ensure safe operation Voltage and current measurement per port for energy monitoring Connection of actuators up to 2 A High protection rating for the requirements of the food and beverage industry For connection of up to eight IO-Link devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IO-Link master with EtherCAT interface - AL1433 - ifm electronic gmbh
Essen, Germany
IO-Link master with EtherCAT interface
AL1433
IO-Link master with EtherCAT interface AL1433
Daisy-chain power supply with standardised L-coded M12 connection technology Configurable current limitation for each port to ensure safe operation Voltage and current measurement per port for energy monitoring Connection of actuators up to 2 A High protection rating for the requirements of the food and beverage industry For connection of up to eight IO-Link devices
  • Daisy-chain power supply with standardised L-coded M12 connection technology
  • Configurable current limitation for each port to ensure safe operation
  • Voltage and current measurement per port for energy monitoring
  • Connection of actuators up to 2 A
  • High protection rating for the requirements of the food and beverage industry
  • For connection of up to eight IO-Link devices
Supplier's Site
IO-Link master with EtherCAT interface - AL1433 - ifm efector inc.
Malvern, PA, United States
IO-Link master with EtherCAT interface
AL1433
IO-Link master with EtherCAT interface AL1433
Daisy-chain power supply with standardized L-coded M12 connection technology Configurable current limitation for each port to ensure safe operation Voltage and current measurement per port for energy monitoring Connection of actuators up to 2 A High protection rating for the food and beverage industry For connection of up to eight IO-Link devices From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Daisy-chain power supply with standardized L-coded M12 connection technology
  • Configurable current limitation for each port to ensure safe operation
  • Voltage and current measurement per port for energy monitoring
  • Connection of actuators up to 2 A
  • High protection rating for the food and beverage industry
  • For connection of up to eight IO-Link devices

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Data Acquisition Data Acquisition
Product Number AL1433 AL1433
Product Name IO-Link master with EtherCAT interface IO-Link master with EtherCAT interface
Data Acquisition Input/Output Module Input/Output Module
Host Connection Ethernet Ethernet; Ethernet; IO-Link
Agency Approval CE CE
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details