ifm electronic gmbh IO-Link master with EtherCAT interface AL1431

Description
Daisy-chain power supply with standardised L-coded M12 connection technology Configurable current limitation for each port to ensure safe operation Voltage and current measurement per port for energy monitoring Connection of actuators up to 2 A High protection rating for the requirements of the food and beverage industry For connection of up to four IO-Link devices
Request a Quote
Description
Daisy-chain power supply with standardised L-coded M12 connection technology Configurable current limitation for each port to ensure safe operation Voltage and current measurement per port for energy monitoring Connection of actuators up to 2 A High protection rating for the requirements of the food and beverage industry For connection of up to four IO-Link devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IO-Link master with EtherCAT interface - AL1431 - ifm electronic gmbh
Essen, Germany
IO-Link master with EtherCAT interface
AL1431
IO-Link master with EtherCAT interface AL1431
Daisy-chain power supply with standardised L-coded M12 connection technology Configurable current limitation for each port to ensure safe operation Voltage and current measurement per port for energy monitoring Connection of actuators up to 2 A High protection rating for the requirements of the food and beverage industry For connection of up to four IO-Link devices
  • Daisy-chain power supply with standardised L-coded M12 connection technology
  • Configurable current limitation for each port to ensure safe operation
  • Voltage and current measurement per port for energy monitoring
  • Connection of actuators up to 2 A
  • High protection rating for the requirements of the food and beverage industry
  • For connection of up to four IO-Link devices
Supplier's Site
IO-Link master with EtherCAT interface - AL1431 - ifm efector inc.
Malvern, PA, United States
IO-Link master with EtherCAT interface
AL1431
IO-Link master with EtherCAT interface AL1431
Daisy-chain power supply with standardized L-coded M12 connection technology Configurable current limitation for each port to ensure safe operation Voltage and current measurement per port for energy monitoring Connection of actuators up to 2 A High protection rating for the food and beverage industry For connection of up to four IO-Link devices From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Daisy-chain power supply with standardized L-coded M12 connection technology
  • Configurable current limitation for each port to ensure safe operation
  • Voltage and current measurement per port for energy monitoring
  • Connection of actuators up to 2 A
  • High protection rating for the food and beverage industry
  • For connection of up to four IO-Link devices

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Data Acquisition Data Acquisition
Product Number AL1431 AL1431
Product Name IO-Link master with EtherCAT interface IO-Link master with EtherCAT interface
Data Acquisition Input/Output Module Input/Output Module
Host Connection Ethernet Ethernet; Ethernet; IO-Link
Agency Approval CE CE
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
4-ch Input Module LAN-XI 51.2KHz w/o FP - -3050-A-040-X - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details