From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | ifm electronic gmbh | |
|---|---|---|
| Product Category | Data Acquisition | Data Acquisition |
| Product Number | AC5209 | AC5209 |
| Product Name | AS-Interface ClassicLine module with quick mounting technology | AS-Interface ClassicLine module with quick mounting technology |
| Data Acquisition | Input/Output Module | Input/Output Module |
| Form Factor | DIN Rail | DIN Rail |
| Agency Approval | CE | CE |
| Digital I/O Channels | 8 # | 8 # |