ifm electronic gmbh IO-Link input/output module AL2607

Description
Separate power supply up to 16 A total current Current rating per port up to 2 A Use in safety circuits Connection of analogue signals 4...20 mA, 0...10 V Extension of IO-Link masters with digital inputs and outputs, as well as analogue inputs
Request a Quote
Description
Separate power supply up to 16 A total current Current rating per port up to 2 A Use in safety circuits Connection of analogue signals 4...20 mA, 0...10 V Extension of IO-Link masters with digital inputs and outputs, as well as analogue inputs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IO-Link input/output module - AL2607 - ifm electronic gmbh
Essen, Germany
IO-Link input/output module
AL2607
IO-Link input/output module AL2607
Separate power supply up to 16 A total current Current rating per port up to 2 A Use in safety circuits Connection of analogue signals 4...20 mA, 0...10 V Extension of IO-Link masters with digital inputs and outputs, as well as analogue inputs
  • Separate power supply up to 16 A total current
  • Current rating per port up to 2 A
  • Use in safety circuits
  • Connection of analogue signals 4...20 mA, 0...10 V
  • Extension of IO-Link masters with digital inputs and outputs, as well as analogue inputs
Supplier's Site
IO-Link input/output module - AL2607 - ifm efector inc.
Malvern, PA, United States
IO-Link input/output module
AL2607
IO-Link input/output module AL2607
Separate power supply up to 16 A total current Current rating per port up to 2 A Use in safety circuits Connection of analog signals 4...20 mA, 0...10 V Extension of IO-Link masters with digital inputs and outputs, as well as analog inputs From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Separate power supply up to 16 A total current
  • Current rating per port up to 2 A
  • Use in safety circuits
  • Connection of analog signals 4...20 mA, 0...10 V
  • Extension of IO-Link masters with digital inputs and outputs, as well as analog inputs

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Data Acquisition Data Acquisition
Product Number AL2607 AL2607
Product Name IO-Link input/output module IO-Link input/output module
Data Acquisition Input/Output Module Input/Output Module
Agency Approval CE CE
Digital I/O Channels 32 # 32 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Multifunction Wet Bulb Temperature Data Logger - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
IO-Link master starter kit - EtherNet/IP - ZH4367 - ifm efector inc.
Specs
Data Acquisition Input/Output Module
View Details
CP-E16-M8 Input Module - 18205 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details