Proto® Industrial Tools Torque Wrench J6113F

Description
DIAL TYPE 14 7/8 INCH OVERALL LENGTH 0 TO 50 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM PROTO[R] BRAND INCLUDES PROTECTIVE BLOW MOLDED BOX WEIGHT 2.2 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M, EN26789, ISO 6789 DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet
Description
DIAL TYPE 14 7/8 INCH OVERALL LENGTH 0 TO 50 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM PROTO[R] BRAND INCLUDES PROTECTIVE BLOW MOLDED BOX WEIGHT 2.2 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M, EN26789, ISO 6789 DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - J6113F - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
J6113F
Torque Wrench J6113F
DIAL TYPE 14 7/8 INCH OVERALL LENGTH 0 TO 50 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM PROTO[R] BRAND INCLUDES PROTECTIVE BLOW MOLDED BOX WEIGHT 2.2 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M, EN26789, ISO 6789 DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
  • DIAL TYPE
  • 14 7/8 INCH OVERALL LENGTH
  • 0 TO 50 LB-FT TORQUE RATING
  • 3/8 INCH DRIVE SIZE
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • PROTO[R] BRAND
  • INCLUDES PROTECTIVE BLOW MOLDED BOX
  • WEIGHT 2.2 LB
  • APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M, EN26789, ISO 6789
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6113F
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details