Proto® Industrial Tools TORQUE WRENCH J6349

Description
ELECTRONIC, DIAL TYPE FULL POLISH FINISH 77 INCH OVERALL LENGTH 100 TO 1000 LB-FT TORQUE RATING 1 INCH DRIVE SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 4 INCH HEIGHT 5 INCH WEIGHT 20 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet
Description
ELECTRONIC, DIAL TYPE FULL POLISH FINISH 77 INCH OVERALL LENGTH 100 TO 1000 LB-FT TORQUE RATING 1 INCH DRIVE SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 4 INCH HEIGHT 5 INCH WEIGHT 20 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6349 - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6349
TORQUE WRENCH J6349
ELECTRONIC, DIAL TYPE FULL POLISH FINISH 77 INCH OVERALL LENGTH 100 TO 1000 LB-FT TORQUE RATING 1 INCH DRIVE SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 4 INCH HEIGHT 5 INCH WEIGHT 20 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
  • ELECTRONIC, DIAL TYPE
  • FULL POLISH FINISH
  • 77 INCH OVERALL LENGTH
  • 100 TO 1000 LB-FT TORQUE RATING
  • 1 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300
  • WIDTH 4 INCH
  • HEIGHT 5 INCH
  • WEIGHT 20 LB
  • OPERATES ON 9 V BATTERY
  • WITH ROTARY BEZEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6349
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details