Proto® Industrial Tools Torque Wrench J6016C

Description
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 21-1/2 INCH OVERALL LENGTH 30 TO 150 FOOT-POUND TORQUE RATING 1 FOOT-POUND GRADUATION 1-13/32 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE HEAD WIDTH 1-7/8 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE) APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE APPLICABLE STANDARD ASME B107.14M
Datasheet
Description
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 21-1/2 INCH OVERALL LENGTH 30 TO 150 FOOT-POUND TORQUE RATING 1 FOOT-POUND GRADUATION 1-13/32 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE HEAD WIDTH 1-7/8 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE) APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE APPLICABLE STANDARD ASME B107.14M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - J6016C - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
J6016C
Torque Wrench J6016C
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 21-1/2 INCH OVERALL LENGTH 30 TO 150 FOOT-POUND TORQUE RATING 1 FOOT-POUND GRADUATION 1-13/32 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE HEAD WIDTH 1-7/8 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE) APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE APPLICABLE STANDARD ASME B107.14M
  • MICROMETER, RATCHET HEAD TYPE
  • FULLY POLISHED FINISH
  • 21-1/2 INCH OVERALL LENGTH
  • 30 TO 150 FOOT-POUND TORQUE RATING
  • 1 FOOT-POUND GRADUATION
  • 1-13/32 INCH HEAD THICKNESS
  • 1/2 INCH DRIVE SIZE
  • HEAD WIDTH 1-7/8 INCH
  • ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE)
  • APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE
  • APPLICABLE STANDARD ASME B107.14M
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6016C
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details