Proto® Industrial Tools Torque Wrench 49830

Description
BEAM TYPE 16 3/8 INCH OVERALL LENGTH 0 TO 150 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 1.44 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet
Description
BEAM TYPE 16 3/8 INCH OVERALL LENGTH 0 TO 150 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 1.44 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 49830 - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
49830
Torque Wrench 49830
BEAM TYPE 16 3/8 INCH OVERALL LENGTH 0 TO 150 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 1.44 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
  • BEAM TYPE
  • 16 3/8 INCH OVERALL LENGTH
  • 0 TO 150 LB-FT TORQUE RATING
  • 1/2 INCH DRIVE SIZE
  • .5 DRIVE SIZE - DECIMAL
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 12.7 DRIVE SIZE IN MM
  • BLACKHAWK[T] BRAND
  • WEIGHT 1.44 LB
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 49830
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 7724337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Power Manual Tools
Drive Type Specialty/Other; Square
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details