Proto® Industrial Tools TORQUE WRENCH J6006CX

Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 15 1/2 INCH OVERALL LENGTH 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/16 INCH W X 1 1/16 INCH D WEIGHT 3 LB
Datasheet
Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 15 1/2 INCH OVERALL LENGTH 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/16 INCH W X 1 1/16 INCH D WEIGHT 3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6006CX - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6006CX
TORQUE WRENCH J6006CX
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 15 1/2 INCH OVERALL LENGTH 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/16 INCH W X 1 1/16 INCH D WEIGHT 3 LB
  • RATCHET HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 15 1/2 INCH OVERALL LENGTH
  • 16 TO 80 LB-FT TORQUE RATING
  • 0.5 LB-FT GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1
  • HEAD SIZE 1 7/16 INCH W X 1 1/16 INCH D
  • WEIGHT 3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6006CX
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details