Proto® Industrial Tools Torque Wrench J6022B

Description
140 TO 700 LB-FT TORQUE RATING 1 INCH DRIVE SIZE 1 DRIVE SIZE - DECIMAL 1 DRIVE SIZE - FRACTIONAL 25.4 DRIVE SIZE IN MM PROTO[R] BRAND STANDARD PACKAGING QUANTITY 1 PIECE DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet
Description
140 TO 700 LB-FT TORQUE RATING 1 INCH DRIVE SIZE 1 DRIVE SIZE - DECIMAL 1 DRIVE SIZE - FRACTIONAL 25.4 DRIVE SIZE IN MM PROTO[R] BRAND STANDARD PACKAGING QUANTITY 1 PIECE DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - J6022B - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
J6022B
Torque Wrench J6022B
140 TO 700 LB-FT TORQUE RATING 1 INCH DRIVE SIZE 1 DRIVE SIZE - DECIMAL 1 DRIVE SIZE - FRACTIONAL 25.4 DRIVE SIZE IN MM PROTO[R] BRAND STANDARD PACKAGING QUANTITY 1 PIECE DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
  • 140 TO 700 LB-FT TORQUE RATING
  • 1 INCH DRIVE SIZE
  • 1 DRIVE SIZE - DECIMAL
  • 1 DRIVE SIZE - FRACTIONAL
  • 25.4 DRIVE SIZE IN MM
  • PROTO[R] BRAND
  • STANDARD PACKAGING QUANTITY 1 PIECE
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6022B
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details