Proto® Industrial Tools Torque Wrench 34870-A

Description
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 18 INCH OVERALL LENGTH 10 TO 100 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 2.56 LB WIDTH 1.6 INCH HEIGHT 1.4 INCH DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet
Description
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 18 INCH OVERALL LENGTH 10 TO 100 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 2.56 LB WIDTH 1.6 INCH HEIGHT 1.4 INCH DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 34870-A - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
34870-A
Torque Wrench 34870-A
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 18 INCH OVERALL LENGTH 10 TO 100 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 2.56 LB WIDTH 1.6 INCH HEIGHT 1.4 INCH DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
  • RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE
  • 18 INCH OVERALL LENGTH
  • 10 TO 100 LB-FT TORQUE RATING
  • 3/8 INCH DRIVE SIZE
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • BLACKHAWK[T] BRAND
  • WEIGHT 2.56 LB
  • WIDTH 1.6 INCH
  • HEIGHT 1.4 INCH
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 34870-A
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details