Proto® Industrial Tools Torque Wrench 49860A

Description
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 20.8 INCH OVERALL LENGTH 25 TO 250 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 3.84 LB WIDTH 1.6 INCH HEIGHT 1.7 INCH DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Description
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 20.8 INCH OVERALL LENGTH 25 TO 250 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 3.84 LB WIDTH 1.6 INCH HEIGHT 1.7 INCH DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Protor Industrial Tools Torque Wrench, part number 49860A, features a torque range of 25 to 250 lb-ft (43.4 to 384.4 Nm) and is designed with a 1/2 inch drive size. It utilizes a micrometer-type scale for pre-selecting the desired torque value, which is indicated by an audible "click" when the set torque is reached. The wrench automatically resets to the same torque setting after use.

This model includes a ball bearing-mounted release mechanism that ensures consistent accuracy regardless of loading speed. It is equipped with color-coded markings for both English and Metric measurements, and a positive locking mechanism to prevent accidental torque adjustments. The ergonomic grip is designed for comfort and security during operation. The overall length of the wrench is 20.8 inches, with a width of 1.6 inches and a height of 1.7 inches, weighing 3.84 lbs.

Datasheet Summary
Powered by GS/AI

The Protor Industrial Tools Torque Wrench, part number 49860A, features a torque range of 25 to 250 lb-ft (43.4 to 384.4 Nm) and is designed with a 1/2 inch drive size. It utilizes a micrometer-type scale for pre-selecting the desired torque value, which is indicated by an audible "click" when the set torque is reached. The wrench automatically resets to the same torque setting after use.

This model includes a ball bearing-mounted release mechanism that ensures consistent accuracy regardless of loading speed. It is equipped with color-coded markings for both English and Metric measurements, and a positive locking mechanism to prevent accidental torque adjustments. The ergonomic grip is designed for comfort and security during operation. The overall length of the wrench is 20.8 inches, with a width of 1.6 inches and a height of 1.7 inches, weighing 3.84 lbs.

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 49860A - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
49860A
Torque Wrench 49860A
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 20.8 INCH OVERALL LENGTH 25 TO 250 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 3.84 LB WIDTH 1.6 INCH HEIGHT 1.7 INCH DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
  • RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE
  • 20.8 INCH OVERALL LENGTH
  • 25 TO 250 LB-FT TORQUE RATING
  • 1/2 INCH DRIVE SIZE
  • .5 DRIVE SIZE - DECIMAL
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 12.7 DRIVE SIZE IN MM
  • BLACKHAWK[T] BRAND
  • WEIGHT 3.84 LB
  • WIDTH 1.6 INCH
  • HEIGHT 1.7 INCH
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 49860A
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details