Proto® Industrial Tools TORQUE WRENCH J6016CXCERT

Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 21 1/2 INCH OVERALL LENGTH 30 TO 150 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D WEIGHT 5 LB
Datasheet
Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 21 1/2 INCH OVERALL LENGTH 30 TO 150 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D WEIGHT 5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6016CXCERT - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6016CXCERT
TORQUE WRENCH J6016CXCERT
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 21 1/2 INCH OVERALL LENGTH 30 TO 150 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D WEIGHT 5 LB
  • RATCHET HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 21 1/2 INCH OVERALL LENGTH
  • 30 TO 150 LB-FT TORQUE RATING
  • 1 LB-FT GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1
  • HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D
  • WEIGHT 5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6016CXCERT
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Torque Wrenches - 2434176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details