Proto® Industrial Tools TORQUE WRENCH J6020CXCERT

Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 41 9/16 INCH OVERALL LENGTH 120 TO 600 LB-FT TORQUE RATING 2 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 2 5/8 INCH W X 2 1/16 INCH D WEIGHT 15.5 LB
Datasheet
Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 41 9/16 INCH OVERALL LENGTH 120 TO 600 LB-FT TORQUE RATING 2 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 2 5/8 INCH W X 2 1/16 INCH D WEIGHT 15.5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6020CXCERT - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6020CXCERT
TORQUE WRENCH J6020CXCERT
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 41 9/16 INCH OVERALL LENGTH 120 TO 600 LB-FT TORQUE RATING 2 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 2 5/8 INCH W X 2 1/16 INCH D WEIGHT 15.5 LB
  • RATCHET HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 41 9/16 INCH OVERALL LENGTH
  • 120 TO 600 LB-FT TORQUE RATING
  • 2 LB-FT GRADUATION
  • 3/4 INCH DRIVE SIZE
  • 3/4 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1
  • HEAD SIZE 2 5/8 INCH W X 2 1/16 INCH D
  • WEIGHT 15.5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6020CXCERT
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Torque Wrenches - 1750859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.7500 inch (19.05 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details