Proto® Industrial Tools TORQUE WRENCH J6063CX

Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M, TO33K6-4-2193-1 HEAD SIZE 25/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
Datasheet
Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M, TO33K6-4-2193-1 HEAD SIZE 25/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6063CX - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6063CX
TORQUE WRENCH J6063CX
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M, TO33K6-4-2193-1 HEAD SIZE 25/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
  • FIXED HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 11 45/64 INCH OVERALL LENGTH
  • 40 TO 200 LB-INCH TORQUE RATING
  • 1 LB-INCH GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.14M, TO33K6-4-2193-1
  • HEAD SIZE 25/32 INCH W X 7/8 INCH D
  • WEIGHT 2.6 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6063CX
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details