Proto® Industrial Tools TORQUE WRENCH J6342

Description
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 0.83 TO 8.33 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 2 1/2 INCH WEIGHT 1.4 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet
Description
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 0.83 TO 8.33 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 2 1/2 INCH WEIGHT 1.4 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6342 - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6342
TORQUE WRENCH J6342
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 0.83 TO 8.33 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 2 1/2 INCH WEIGHT 1.4 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
  • ELECTRONIC, DIAL TYPE
  • 11 INCH OVERALL LENGTH
  • 0.83 TO 8.33 LB-FT TORQUE RATING
  • 0.01 LB-FT GRADUATION
  • 1/4 INCH DRIVE SIZE
  • 1/4 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300
  • WIDTH 3 INCH
  • HEIGHT 2 1/2 INCH
  • WEIGHT 1.4 LB
  • OPERATES ON 9 V BATTERY
  • WITH ROTARY BEZEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6342
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details