Proto® Industrial Tools TORQUE WRENCH J6347

Description
ELECTRONIC, DIAL TYPE 22 INCH OVERALL LENGTH 60 TO 600 LB-FT TORQUE RATING 0.1 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 4 INCH WEIGHT 2.8 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet
Description
ELECTRONIC, DIAL TYPE 22 INCH OVERALL LENGTH 60 TO 600 LB-FT TORQUE RATING 0.1 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 4 INCH WEIGHT 2.8 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6347 - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6347
TORQUE WRENCH J6347
ELECTRONIC, DIAL TYPE 22 INCH OVERALL LENGTH 60 TO 600 LB-FT TORQUE RATING 0.1 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 4 INCH WEIGHT 2.8 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
  • ELECTRONIC, DIAL TYPE
  • 22 INCH OVERALL LENGTH
  • 60 TO 600 LB-FT TORQUE RATING
  • 0.1 LB-FT GRADUATION
  • 3/4 INCH DRIVE SIZE
  • 3/4 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300
  • WIDTH 3 INCH
  • HEIGHT 4 INCH
  • WEIGHT 2.8 LB
  • OPERATES ON 9 V BATTERY
  • WITH ROTARY BEZEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6347
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details