Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
PROTO® INDUSTRIAL TOOLS
J6025 -- TORQUE WRENCH
Proto® Industrial Tools
Torque Wrench
J6025
Description
MICROMETER TYPE 107-1/2 INCH OVERALL LENGTH 300 TO 2000 LB-FT TORQUE RATING 10 LB-FT GRADUATION 1 INCH DRIVE SIZE 1 DRIVE SIZE - DECIMAL 1 DRIVE SIZE - FRACTIONAL PROTO. BRAND ANSI B107.14M DRIVE SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
MICROMETER TYPE 107-1/2 INCH OVERALL LENGTH 300 TO 2000 LB-FT TORQUE RATING 10 LB-FT GRADUATION 1 INCH DRIVE SIZE 1 DRIVE SIZE - DECIMAL 1 DRIVE SIZE - FRACTIONAL PROTO. BRAND ANSI B107.14M DRIVE SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
J6025
Torque Wrench
J6025
MICROMETER TYPE 107-1/2 INCH OVERALL LENGTH 300 TO 2000 LB-FT TORQUE RATING 10 LB-FT GRADUATION 1 INCH DRIVE SIZE 1 DRIVE SIZE - DECIMAL 1 DRIVE SIZE - FRACTIONAL PROTO. BRAND ANSI B107.14M DRIVE SIZE - DECIMAL - UOM IN
MICROMETER TYPE
107-1/2 INCH OVERALL LENGTH
300 TO 2000 LB-FT TORQUE RATING
10 LB-FT GRADUATION
1 INCH DRIVE SIZE
1 DRIVE SIZE - DECIMAL
1 DRIVE SIZE - FRACTIONAL
PROTO. BRAND
ANSI B107.14M
DRIVE SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
Proto® Industrial Tools
Product Category
Wrenches
Product Number
J6025
Product Name
Torque Wrench
Type
Torque
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Wrench For Remote Placement Expander Plug, 12" Long
148-3012
Specs
Wrench Length
12 inch (305 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Open End Interchangeable Head
TWE Series
Specs
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details
Lowell Corporation
Double Square Distribution Linemans Wrench
51901-94818
Specs
Type
Socket
Drive Size
1.12 inch (28.57 mm)
Wrench Length
13 inch (330 mm)
View Details
Kuriyama of America, Inc.
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File
SWHA
Specs
Drive Type
Specialty/Other
Drive Size
1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight
4.79 lbs (2.17 kg)
View Details