Proto® Industrial Tools Torque Wrench J6020AB

Description
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 41-9/16 INCH OVERALL LENGTH 120 TO 600 FOOT-POUND TORQUE RATING 2 FOOT-POUND GRADUATION 2-1/16 INCH HEAD THICKNESS 3/4 INCH DRIVE SIZE HEAD WIDTH 2-5/8 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE) APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE APPLICABLE STANDARD ASME B107.14M
Datasheet
Description
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 41-9/16 INCH OVERALL LENGTH 120 TO 600 FOOT-POUND TORQUE RATING 2 FOOT-POUND GRADUATION 2-1/16 INCH HEAD THICKNESS 3/4 INCH DRIVE SIZE HEAD WIDTH 2-5/8 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE) APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE APPLICABLE STANDARD ASME B107.14M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - J6020AB - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
J6020AB
Torque Wrench J6020AB
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 41-9/16 INCH OVERALL LENGTH 120 TO 600 FOOT-POUND TORQUE RATING 2 FOOT-POUND GRADUATION 2-1/16 INCH HEAD THICKNESS 3/4 INCH DRIVE SIZE HEAD WIDTH 2-5/8 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE) APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE APPLICABLE STANDARD ASME B107.14M
  • MICROMETER, RATCHET HEAD TYPE
  • FULLY POLISHED FINISH
  • 41-9/16 INCH OVERALL LENGTH
  • 120 TO 600 FOOT-POUND TORQUE RATING
  • 2 FOOT-POUND GRADUATION
  • 2-1/16 INCH HEAD THICKNESS
  • 3/4 INCH DRIVE SIZE
  • HEAD WIDTH 2-5/8 INCH
  • ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE)
  • APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE
  • APPLICABLE STANDARD ASME B107.14M
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6020AB
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details