Proto® Industrial Tools TORQUE WRENCH J6068C

Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 21 1/2 INCH OVERALL LENGTH 360 TO 1800 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D WEIGHT 5 LB
Datasheet
Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 21 1/2 INCH OVERALL LENGTH 360 TO 1800 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D WEIGHT 5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6068C - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6068C
TORQUE WRENCH J6068C
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 21 1/2 INCH OVERALL LENGTH 360 TO 1800 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D WEIGHT 5 LB
  • RATCHET HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 21 1/2 INCH OVERALL LENGTH
  • 360 TO 1800 LB-INCH TORQUE RATING
  • 10 LB-INCH GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.14M
  • HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D
  • WEIGHT 5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6068C
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details