Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
PROTO® INDUSTRIAL TOOLS
34835 -- TORQUE WRENCH
Proto® Industrial Tools
Torque Wrench
34835
Description
BEAM TYPE 13 1/2 INCH OVERALL LENGTH 0 TO 800 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 0.83 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
BEAM TYPE 13 1/2 INCH OVERALL LENGTH 0 TO 800 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 0.83 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
34835
Torque Wrench
34835
BEAM TYPE 13 1/2 INCH OVERALL LENGTH 0 TO 800 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 0.83 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
BEAM TYPE
13 1/2 INCH OVERALL LENGTH
0 TO 800 LB-INCH TORQUE RATING
3/8 INCH DRIVE SIZE
.375 DRIVE SIZE - DECIMAL
3/8 DRIVE SIZE - FRACTIONAL
9.525 DRIVE SIZE IN MM
BLACKHAWK[T] BRAND
WEIGHT 0.83 LB
DRIVE SIZE - DECIMAL - UOM IN
DRIVE SIZE IN MM - UOM MM
Supplier's Site
Datasheet
Technical Specifications
Proto® Industrial Tools
Product Category
Wrenches
Product Number
34835
Product Name
Torque Wrench
Type
Torque
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Transfer torque wrench TTS/1KNM
1-TTS/1000NM
Specs
Type
Torque
View Details
RS Components, Ltd.
Torque Wrenches
1252587
Specs
Type
Torque
Drive Type
Specialty/Other; Square
Drive Size
0.3750 inch (9.52 mm)
View Details
Copper Mountain Technologies
CMT TW-S SMA Type Torque Wrench (5 in.lbs)
Specs
Type
Torque
Drive Size
0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length
6.44 inch (164 mm)
View Details
Lowell Corporation
Strap Wrench
Specs
Type
Strap
Wrench Length
17 to 54 inch (432 to 1372 mm)
Wrench Weight
0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details