Proto® Industrial Tools Torque Wrench J6169NMF

Description
DIAL TYPE 10 INCH OVERALL LENGTH 0 TO 90 LB-INCH TORQUE RATING 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL 6.35 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 1.3 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M, EN26789, ISO 6789 DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet
Description
DIAL TYPE 10 INCH OVERALL LENGTH 0 TO 90 LB-INCH TORQUE RATING 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL 6.35 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 1.3 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M, EN26789, ISO 6789 DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - J6169NMF - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
J6169NMF
Torque Wrench J6169NMF
DIAL TYPE 10 INCH OVERALL LENGTH 0 TO 90 LB-INCH TORQUE RATING 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL 6.35 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 1.3 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M, EN26789, ISO 6789 DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
  • DIAL TYPE
  • 10 INCH OVERALL LENGTH
  • 0 TO 90 LB-INCH TORQUE RATING
  • 1/4 INCH DRIVE SIZE
  • .25 DRIVE SIZE - DECIMAL
  • 1/4 DRIVE SIZE - FRACTIONAL
  • 6.35 DRIVE SIZE IN MM
  • PROTO[R] BRAND
  • WEIGHT 1.3 LB
  • APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M, EN26789, ISO 6789
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6169NMF
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details