Proto® Industrial Tools TORQUE WRENCH J6005C

Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 15 13/54 INCH OVERALL LENGTH 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 55/64 INCH W X 7/8 INCH D WEIGHT 3 LB
Datasheet
Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 15 13/54 INCH OVERALL LENGTH 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 55/64 INCH W X 7/8 INCH D WEIGHT 3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6005C - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6005C
TORQUE WRENCH J6005C
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 15 13/54 INCH OVERALL LENGTH 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 55/64 INCH W X 7/8 INCH D WEIGHT 3 LB
  • FIXED HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 15 13/54 INCH OVERALL LENGTH
  • 16 TO 80 LB-FT TORQUE RATING
  • 0.5 LB-FT GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.14M
  • HEAD SIZE 55/64 INCH W X 7/8 INCH D
  • WEIGHT 3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6005C
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details