Proto® Industrial Tools Torque Wrench 49859-A

Description
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 20.8 INCH OVERALL LENGTH 20 TO 150 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 2.96 LB WIDTH 1.6 INCH HEIGHT 1.6 INCH DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet
Description
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 20.8 INCH OVERALL LENGTH 20 TO 150 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 2.96 LB WIDTH 1.6 INCH HEIGHT 1.6 INCH DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 49859-A - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
49859-A
Torque Wrench 49859-A
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 20.8 INCH OVERALL LENGTH 20 TO 150 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 2.96 LB WIDTH 1.6 INCH HEIGHT 1.6 INCH DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
  • RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE
  • 20.8 INCH OVERALL LENGTH
  • 20 TO 150 LB-FT TORQUE RATING
  • 1/2 INCH DRIVE SIZE
  • .5 DRIVE SIZE - DECIMAL
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 12.7 DRIVE SIZE IN MM
  • BLACKHAWK[T] BRAND
  • WEIGHT 2.96 LB
  • WIDTH 1.6 INCH
  • HEIGHT 1.6 INCH
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 49859-A
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details