Proto® Industrial Tools TORQUE WRENCH J6064CXCERT

Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 11 7/8 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 1/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
Datasheet
Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 11 7/8 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 1/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6064CXCERT - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6064CXCERT
TORQUE WRENCH J6064CXCERT
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 11 7/8 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 1/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
  • RATCHET HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 11 7/8 INCH OVERALL LENGTH
  • 40 TO 200 LB-INCH TORQUE RATING
  • 1 LB-INCH GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1
  • HEAD SIZE 1 1/32 INCH W X 7/8 INCH D
  • WEIGHT 2.6 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6064CXCERT
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details