Proto® Industrial Tools TORQUE WRENCH J6065C

Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 15 13/64 INCH OVERALL LENGTH 200 TO 1000 LB-INCH TORQUE RATING 5 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 55/64 INCH W X 7/8 INCH D WEIGHT 3 LB
Datasheet
Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 15 13/64 INCH OVERALL LENGTH 200 TO 1000 LB-INCH TORQUE RATING 5 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 55/64 INCH W X 7/8 INCH D WEIGHT 3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6065C - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6065C
TORQUE WRENCH J6065C
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 15 13/64 INCH OVERALL LENGTH 200 TO 1000 LB-INCH TORQUE RATING 5 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 55/64 INCH W X 7/8 INCH D WEIGHT 3 LB
  • FIXED HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 15 13/64 INCH OVERALL LENGTH
  • 200 TO 1000 LB-INCH TORQUE RATING
  • 5 LB-INCH GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.14M
  • HEAD SIZE 55/64 INCH W X 7/8 INCH D
  • WEIGHT 3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6065C
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details