Proto® Industrial Tools TORQUE WRENCH J6013C

Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 26 23/32 INCH OVERALL LENGTH 50 TO 250 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 1/8 INCH W X 1 7/32 INCH D WEIGHT 5.9 LB
Datasheet
Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 26 23/32 INCH OVERALL LENGTH 50 TO 250 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 1/8 INCH W X 1 7/32 INCH D WEIGHT 5.9 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6013C - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6013C
TORQUE WRENCH J6013C
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 26 23/32 INCH OVERALL LENGTH 50 TO 250 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 1/8 INCH W X 1 7/32 INCH D WEIGHT 5.9 LB
  • FIXED HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 26 23/32 INCH OVERALL LENGTH
  • 50 TO 250 LB-FT TORQUE RATING
  • 1 LB-FT GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.14M
  • HEAD SIZE 1 1/8 INCH W X 1 7/32 INCH D
  • WEIGHT 5.9 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6013C
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details