Proto® Industrial Tools TORQUE WRENCH J6018CX

Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 32 23/32 INCH OVERALL LENGTH 60 TO 300 LB-FT TORQUE RATING 2 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 2 5/8 INCH W X 2 1/16 INCH D WEIGHT 14 LB
Datasheet
Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 32 23/32 INCH OVERALL LENGTH 60 TO 300 LB-FT TORQUE RATING 2 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 2 5/8 INCH W X 2 1/16 INCH D WEIGHT 14 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6018CX - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6018CX
TORQUE WRENCH J6018CX
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 32 23/32 INCH OVERALL LENGTH 60 TO 300 LB-FT TORQUE RATING 2 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 2 5/8 INCH W X 2 1/16 INCH D WEIGHT 14 LB
  • RATCHET HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 32 23/32 INCH OVERALL LENGTH
  • 60 TO 300 LB-FT TORQUE RATING
  • 2 LB-FT GRADUATION
  • 3/4 INCH DRIVE SIZE
  • 3/4 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1
  • HEAD SIZE 2 5/8 INCH W X 2 1/16 INCH D
  • WEIGHT 14 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6018CX
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details