Proto® Industrial Tools Torque Wrench 39825-A

Description
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 13.4 INCH OVERALL LENGTH 20 TO 250 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 1.89 LB WIDTH 1.6 INCH HEIGHT 1.4 INCH DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet
Description
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 13.4 INCH OVERALL LENGTH 20 TO 250 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 1.89 LB WIDTH 1.6 INCH HEIGHT 1.4 INCH DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 39825-A - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
39825-A
Torque Wrench 39825-A
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 13.4 INCH OVERALL LENGTH 20 TO 250 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 1.89 LB WIDTH 1.6 INCH HEIGHT 1.4 INCH DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
  • RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE
  • 13.4 INCH OVERALL LENGTH
  • 20 TO 250 LB-INCH TORQUE RATING
  • 3/8 INCH DRIVE SIZE
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • BLACKHAWK[T] BRAND
  • WEIGHT 1.89 LB
  • WIDTH 1.6 INCH
  • HEIGHT 1.4 INCH
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 39825-A
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details