Proto® Industrial Tools TORQUE WRENCH J6062C

Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 11 7/8 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 1/32 INCH W X 3/4 INCH D WEIGHT 2.6 LB
Datasheet
Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 11 7/8 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 1/32 INCH W X 3/4 INCH D WEIGHT 2.6 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6062C - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6062C
TORQUE WRENCH J6062C
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 11 7/8 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 1/32 INCH W X 3/4 INCH D WEIGHT 2.6 LB
  • RATCHET HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 11 7/8 INCH OVERALL LENGTH
  • 40 TO 200 LB-INCH TORQUE RATING
  • 1 LB-INCH GRADUATION
  • 1/4 INCH DRIVE SIZE
  • 1/4 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.14M
  • HEAD SIZE 1 1/32 INCH W X 3/4 INCH D
  • WEIGHT 2.6 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6062C
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 1252967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.6299 inch (16 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details