Proto® Industrial Tools TORQUE WRENCH J6351

Description
ELECTRONIC, DIAL TYPE FULL POLISH FINISH 125 INCH OVERALL LENGTH 200 TO 2000 LB-FT TORQUE RATING 1 INCH DRIVE SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 4 INCH HEIGHT 5 INCH WEIGHT 46 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet
Description
ELECTRONIC, DIAL TYPE FULL POLISH FINISH 125 INCH OVERALL LENGTH 200 TO 2000 LB-FT TORQUE RATING 1 INCH DRIVE SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 4 INCH HEIGHT 5 INCH WEIGHT 46 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6351 - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6351
TORQUE WRENCH J6351
ELECTRONIC, DIAL TYPE FULL POLISH FINISH 125 INCH OVERALL LENGTH 200 TO 2000 LB-FT TORQUE RATING 1 INCH DRIVE SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 4 INCH HEIGHT 5 INCH WEIGHT 46 LB OPERATES ON 9 V BATTERY WITH ROTARY BEZEL
  • ELECTRONIC, DIAL TYPE
  • FULL POLISH FINISH
  • 125 INCH OVERALL LENGTH
  • 200 TO 2000 LB-FT TORQUE RATING
  • 1 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300
  • WIDTH 4 INCH
  • HEIGHT 5 INCH
  • WEIGHT 46 LB
  • OPERATES ON 9 V BATTERY
  • WITH ROTARY BEZEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6351
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details