Proto® Industrial Tools TORQUE WRENCH J6063CXCERT

Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 25/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
Datasheet
Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 25/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6063CXCERT - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6063CXCERT
TORQUE WRENCH J6063CXCERT
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 25/32 INCH W X 7/8 INCH D WEIGHT 2.6 LB
  • FIXED HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 11 45/64 INCH OVERALL LENGTH
  • 40 TO 200 LB-INCH TORQUE RATING
  • 1 LB-INCH GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1
  • HEAD SIZE 25/32 INCH W X 7/8 INCH D
  • WEIGHT 2.6 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6063CXCERT
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 2434198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details