Proto® Industrial Tools Torque Wrench J6020NM

Description
RATCHET HEAD TYPE 41 3/4 INCH OVERALL LENGTH 103 TO 605 LB-FT TORQUE RATING 3/4 INCH DRIVE SIZE .75 DRIVE SIZE - DECIMAL 3/4 DRIVE SIZE - FRACTIONAL 19.05 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 11.6 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M PACKAGING TYPE BLOW MOLDED PLASTIC BOX DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet
Description
RATCHET HEAD TYPE 41 3/4 INCH OVERALL LENGTH 103 TO 605 LB-FT TORQUE RATING 3/4 INCH DRIVE SIZE .75 DRIVE SIZE - DECIMAL 3/4 DRIVE SIZE - FRACTIONAL 19.05 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 11.6 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M PACKAGING TYPE BLOW MOLDED PLASTIC BOX DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - J6020NM - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
J6020NM
Torque Wrench J6020NM
RATCHET HEAD TYPE 41 3/4 INCH OVERALL LENGTH 103 TO 605 LB-FT TORQUE RATING 3/4 INCH DRIVE SIZE .75 DRIVE SIZE - DECIMAL 3/4 DRIVE SIZE - FRACTIONAL 19.05 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 11.6 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M PACKAGING TYPE BLOW MOLDED PLASTIC BOX DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
  • RATCHET HEAD TYPE
  • 41 3/4 INCH OVERALL LENGTH
  • 103 TO 605 LB-FT TORQUE RATING
  • 3/4 INCH DRIVE SIZE
  • .75 DRIVE SIZE - DECIMAL
  • 3/4 DRIVE SIZE - FRACTIONAL
  • 19.05 DRIVE SIZE IN MM
  • PROTO[R] BRAND
  • WEIGHT 11.6 LB
  • APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M
  • PACKAGING TYPE BLOW MOLDED PLASTIC BOX
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6020NM
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details