Proto® Industrial Tools Torque Wrench J6018AB

Description
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 32-23/32 INCH OVERALL LENGTH 60 TO 300 FOOT-POUND TORQUE RATING 2 FOOT-POUND GRADUATION 2-1/16 INCH HEAD THICKNESS 3/4 INCH DRIVE SIZE HEAD WIDTH 2-5/8 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE) APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE APPLICABLE STANDARD ASME B107.14M
Datasheet
Description
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 32-23/32 INCH OVERALL LENGTH 60 TO 300 FOOT-POUND TORQUE RATING 2 FOOT-POUND GRADUATION 2-1/16 INCH HEAD THICKNESS 3/4 INCH DRIVE SIZE HEAD WIDTH 2-5/8 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE) APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE APPLICABLE STANDARD ASME B107.14M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - J6018AB - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
J6018AB
Torque Wrench J6018AB
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 32-23/32 INCH OVERALL LENGTH 60 TO 300 FOOT-POUND TORQUE RATING 2 FOOT-POUND GRADUATION 2-1/16 INCH HEAD THICKNESS 3/4 INCH DRIVE SIZE HEAD WIDTH 2-5/8 INCH ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE) APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE APPLICABLE STANDARD ASME B107.14M
  • MICROMETER, RATCHET HEAD TYPE
  • FULLY POLISHED FINISH
  • 32-23/32 INCH OVERALL LENGTH
  • 60 TO 300 FOOT-POUND TORQUE RATING
  • 2 FOOT-POUND GRADUATION
  • 2-1/16 INCH HEAD THICKNESS
  • 3/4 INCH DRIVE SIZE
  • HEAD WIDTH 2-5/8 INCH
  • ACCURACY +/- 4 PERCENT (CLOCKWISE), +/- 6 PERCENT (COUNTER-CLOCKWISE)
  • APPLICATION GENERAL INDUSTRY, HEAVY EQUIPMENT AND MAINTENANCE
  • APPLICABLE STANDARD ASME B107.14M
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6018AB
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details