Proto® Industrial Tools TORQUE WRENCH J6015C

Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 21 1/8 INCH OVERALL LENGTH 30 TO 150 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 1/8 INCH W X 1 7/32 INCH D WEIGHT 5 LB
Datasheet
Description
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 21 1/8 INCH OVERALL LENGTH 30 TO 150 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 1/8 INCH W X 1 7/32 INCH D WEIGHT 5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6015C - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6015C
TORQUE WRENCH J6015C
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 21 1/8 INCH OVERALL LENGTH 30 TO 150 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 1/8 INCH W X 1 7/32 INCH D WEIGHT 5 LB
  • FIXED HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 21 1/8 INCH OVERALL LENGTH
  • 30 TO 150 LB-FT TORQUE RATING
  • 1 LB-FT GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.14M
  • HEAD SIZE 1 1/8 INCH W X 1 7/32 INCH D
  • WEIGHT 5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6015C
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details