Proto® Industrial Tools Torque Wrench J6168F

Description
DIAL TYPE 10 INCH OVERALL LENGTH 0 TO 30 LB-INCH TORQUE RATING 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL 6.35 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 1 LB APPLICABLE STANDARD ANSI B107.14M, EN26789, ISO 6789 DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet
Description
DIAL TYPE 10 INCH OVERALL LENGTH 0 TO 30 LB-INCH TORQUE RATING 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL 6.35 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 1 LB APPLICABLE STANDARD ANSI B107.14M, EN26789, ISO 6789 DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - J6168F - Proto® Industrial Tools
New Britain, CT, USA
Torque Wrench
J6168F
Torque Wrench J6168F
DIAL TYPE 10 INCH OVERALL LENGTH 0 TO 30 LB-INCH TORQUE RATING 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL 6.35 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 1 LB APPLICABLE STANDARD ANSI B107.14M, EN26789, ISO 6789 DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
  • DIAL TYPE
  • 10 INCH OVERALL LENGTH
  • 0 TO 30 LB-INCH TORQUE RATING
  • 1/4 INCH DRIVE SIZE
  • .25 DRIVE SIZE - DECIMAL
  • 1/4 DRIVE SIZE - FRACTIONAL
  • 6.35 DRIVE SIZE IN MM
  • PROTO[R] BRAND
  • WEIGHT 1 LB
  • APPLICABLE STANDARD ANSI B107.14M, EN26789, ISO 6789
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6168F
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details