Proto® Industrial Tools TORQUE WRENCH J6066CX

Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 15 1/2 INCH OVERALL LENGTH 200 TO 1000 LB-INCH TORQUE RATING 5 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/16 INCH W X 1 1/64 INCH D WEIGHT 3 LB
Datasheet
Description
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 15 1/2 INCH OVERALL LENGTH 200 TO 1000 LB-INCH TORQUE RATING 5 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/16 INCH W X 1 1/64 INCH D WEIGHT 3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WRENCH - J6066CX - Proto® Industrial Tools
New Britain, CT, USA
TORQUE WRENCH
J6066CX
TORQUE WRENCH J6066CX
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 15 1/2 INCH OVERALL LENGTH 200 TO 1000 LB-INCH TORQUE RATING 5 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1 HEAD SIZE 1 7/16 INCH W X 1 1/64 INCH D WEIGHT 3 LB
  • RATCHET HEAD, MICROMETER TYPE
  • FULL POLISH FINISH
  • 15 1/2 INCH OVERALL LENGTH
  • 200 TO 1000 LB-INCH TORQUE RATING
  • 5 LB-INCH GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.300, TO33K6-4-2193-1
  • HEAD SIZE 1 7/16 INCH W X 1 1/64 INCH D
  • WEIGHT 3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J6066CX
Product Name TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details